4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033060-TLV3501AIDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 5mA
Voltage - Input Offset (Max): 6.5mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 6mV
Family Name: TLV3501
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Alternative Parts (Cross-Reference): TLV3501AQDBVRQ1; ISL28915FH6Z-T7; TC1039CECH;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
High Speed Comparator, 4.5ns, Rail-to-Rail, 1-Ch, SOT-23-6 Product overview: TLV3501AIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3501AIDBVR can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6
Analog Comparators 4.5ns Rail-to-Rail High Speed
COMPARATOR, SINGLE, 4.5NS, SOT-23-6; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:4.5ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
IC COMP 4.5NS R-R HS SOT23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3501AIDBVR | 033060-TLV3501AIDBVR | 692-TLV3501AIDBVR | TLV3501AIDBVR | TLV3501AIDBVR | 33AH5074 | TLV3501AIDBVR |
| Product Name | TLV3501 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages | Linear - Linear - Comparators - TLV3501AIDBVR | SOT-23 Linear Comparator IC | Comparators | Analog Comparators | Comparator, Single, 4.5Ns, Sot-23-6; Comparator Type Texas Instruments | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 6.5 millivolts | 6.5 millivolts | 6.5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL |