Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1108330-TLC3704MDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Current - Quiescent (Max): 175μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator
Quad LinCMOS Voltage Comparator, 4V-16V, 80uA, SOIC Product overview: TLC3704MDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4V, 16V, 80uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 4V, 16V, 80uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704MDR can be used for catalog matching and distributor lookup.
IC MICROPWR COMP QUAD 14-SOIC
Comparator General Purpose CMOS, Push-Pull, TTL 14-SOIC
Comparator General Purpose CMOS, Push-Pull, TTL 14-SOIC
Analog Comparators Quad Micropower Push-Pull Output
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC3704MDR | 1108330-TLC3704MDR | TLC3704MDR | 692-TLC3704MDR | TLC3704MDR | TLC3704MDR | TLC3704MDR |
| Product Name | TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output | Linear - Linear - Comparators - TLC3704MDR | Quad 4V 16V 80uA Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 16 volts | 4 to 16 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -40 C (-40 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |