Quad Low Voltage LinCMOS(TM) Differential Comparator 14-SOIC -40 to 85
Comparator, 4 Func, 5000uV Offset-Max, 640ns Response Time, CMOS, PDSO14
Quad Differential Comparator, 2V-8V, 650ns, 5pA, 5mV, SOIC Product overview: TLV2354ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 8V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 2V, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV2354ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319898-TLV2354ID
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Tube
Type: Differential
Standard Package: 50
Mounting: Surface Mount
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800µA
Voltage - Supply, Single/Dual (±): 2V ~ 8V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TLV2354IDG4,TLV2354
Base Product Number: TLV2354
RoHS Status: ROHS3 Compliant
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SOIC
Analog Comparators Quad Differential
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV2354ID | TLV2354ID | 692-TLV2354ID | 1319898-TLV2354ID | TLV2354ID | TLV2354ID |
| Product Name | TLV2354 Quad Low Voltage LinCMOS(TM) Differential Comparator | Quad 2V 8V SOIC Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open Collector | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |