Low-Power LinCMOS(TM) Dual Comparator 8-SOIC -55 to 125
Dual Comparator IC, 2-Ch, 650ns, 16V, 8-SOIC, LinCMOS Product overview: TLC372MDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372MDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108337-TLC372MDR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
IC DIFF COMP DUAL 8-SOIC
Analog Comparators Low Power LinCMOS Dual Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC372MDR | 692-TLC372MDR | 1108337-TLC372MDR | TLC372MDR | TLC372MDR | TLC372MDR |
| Product Name | TLC372M Low-Power LinCMOS(TM) Dual Comparator | Dual 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC372MDR | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 16 volts | 4 to 16 volts | 4 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts |