Quad Nanopower Open Drain Output Comparator 14-PDIP -40 to 125
TLV3404 Quad Nanopower High-Voltage Comparator
Analog Comparators Quad Nanopower Open Drain Out Comparator
Comparator General Purpose CMOS, Open-Drain 14-PDIP
| Texas Instruments | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3404IN | TLV3404IN | TLV3404IN | TLV3404IN |
| Product Name | TLV3404 Quad Nanopower Open Drain Output Comparator | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Output | Open Collector |