Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269006-TLC372QDR
Packaging: Tape and Reel
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Drain, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 5pA at 5V
Alternative Parts (Cross-Reference): TLC372QDRG4; TLC372QP; TLC372QDG4;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Family Part Number: TLC372
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 16V, ±2V ~ 8V
Current - Quiescent (Maximum): 300μA
TLC372 Dual General Purpose LinCMOS Differential Comparator
Dual Comparator IC, 2-Ch, 16V, 8V, 5pA, 5mV, 650ns, SOIC Product overview: TLC372QDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 8V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372QDR can be used for catalog matching and distributor lookup.
Analog Comparators Dual LinCMOS Differential
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
IC DIFF COMP DUAL 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC372QDR | 1269006-TLC372QDR | TLC372QDR | 692-TLC372QDR | TLC372QDR | TLC372QDR | TLC372QDR |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC372QDR | Dual 16V 8V SOIC Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |