The TLC3704 is a quad micropower voltage comparator with push-pull CMOS outputs, designed for single-supply operation from 3 V to 16 V and compatible with HCMOS and TTL logic. It operates with a typical power consumption of 200 µW at 5 V and features a propagation delay of 2.7 µs with 5 mV overdrive. The TLC3704IDG4 variant is characterized for operation from −40°C to 125°C and is housed in a 14-pin SOIC package. The push-pull output stage drives capacitive loads directly without requiring an external pullup resistor, reducing power dissipation and board space. Each output can source or sink up to 8 mA. On-chip ESD protection is included.
Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-SOIC -40 to 85
Analog Comparators Quad Micropower Push-Pull Output
IC MICROPWR COMP QUAD 14-SOIC
Comparator General Purpose CMOS, Push-Pull, TTL 14-SOIC
| Texas Instruments | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC3704IDG4 | TLC3704IDG4 | TLC3704IDG4 | TLC3704IDG4 |
| Product Name | TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |