The TLV3402 is a dual nanopower open-drain output comparator with a supply current of 470 nA per channel, operating from 2.5 V to 16 V, and featuring an input common-mode range extending from -0.1 V to VCC + 5 V. It includes reverse battery protection up to 18 V and is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm. The device supports an industrial temperature range of -40°C to +125°C.
Dual Nanopower Open Drain Output Comparator 8-VSSOP 0 to 70
Dual High-Voltage Comparator, Open-Drain, 8V, 250pA, VSSOP Product overview: TLV3402CDGK from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3402CDGK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033049-TLV3402CDGK
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 950nA
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Comparator General Purpose CMOS, Open-Drain 8-VSSOP
Analog Comparators Dual Nanopower Open Drain Out Comparator
IC DUAL NANOPWR COMP 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3402CDGK | 692-TLV3402CDGK | 033049-TLV3402CDGK | TLV3402CDGK | TLV3402CDGK | TLV3402CDGK |
| Product Name | TLV3402 Dual Nanopower Open Drain Output Comparator | Dual 8V Linear Comparator IC | Linear - Linear - Comparators - TLV3402CDGK | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.5 to 16 volts | 2.5 to 16 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |