Win Source Part Number: 1260339-TLV7021DCKR
Category: Integrated Circuits (ICs)>Linear - Comparators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 10µA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Voltage - Input Offset (Max): 8mV
Current - Input Bias (Max): 5pA
CMRR, PSRR (Typ): 78dB CMRR, 78dB PSRR
Propagation Delay (Max): 350ns
Hysteresis: 4.2mV
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50492-2,296-5049
Base Product Number: TLV7021
Low power, small size comparator with open-drain output 5-SC70 -40 to 125 Product overview: TLV7021DCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7021DCKR can be used for catalog matching and distributor lookup.
Analog Comparators Small-Size Micropower Low-Voltage Comparator 5-SC70 -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 1260339-TLV7021DCKR | 692-TLV7021DCKR | TLV7021DCKR | TLV7021DCKR | TLV7021DCKR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Low-Power Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators |
| Features | Single-Supply | ||||
| VOS | 8 millivolts | 8 millivolts | |||
| CMRR | 78 dB | 78 dB | 78 dB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |