The TLV3702 is a dual nanopower push-pull comparator with a supply current of 56 nA per channel, operating from 2.5 V to 16 V and featuring an input common-mode range extending from -0.1 V to VCC + 5 V. It includes reverse battery protection up to 20 V and is available in an 8-pin VSSOP package measuring 3 mm × 4.9 mm. The device operates over an industrial temperature range of -40°C to 125°C with a push-pull CMOS output stage.
Dual Nanopower Push-Pull Comparator 8-SOIC 0 to 70
Comparator, 2 Func, 7000uV Offset-Max, 240000ns Response Time, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3702CDG4 | TLV3702CDG4 |
| Product Name | TLV3702 Dual Nanopower Push-Pull Comparator | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 16 volts | |
| VOS | 5 millivolts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |