Op Amp (1) + Open Collector Comparator (1) Combo IC 8-VSSOP -40 to 125
Dual Op Amp/Comparator IC, 8V, 1.7uA, 88dB CMRR, VSSOP Product overview: TLV2302IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 1.7uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8V, 1.7uA, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TLV2302IDGKR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, BICMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032898-TLV2302IDGKR
Packaging: Reel - TR
Type: Amplifier, Comparator
Applications: Filter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Amplifier, Comparator IC Filter 8-VSSOP
IC AMP COMP 8VSSOP
Amplifier, Comparator IC 8-VSSOP
IC AMP COMP 8VSSOP
Analog Comparators Op Amp+Open Cllctor Comparator Combo IC
IC AMP COMP 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2302IDGKR | 771-TLV2302IDGKR | TLV2302IDGKR | 032898-TLV2302IDGKR | 296-12307-2-ND | TLV2302IDGKR | TLV2302IDGKR | TLV2302IDGKR | TLV2302IDGKR | TLV2302IDGKR |
| Product Name | TLV2302 Op Amp (1) + Open Collector Comparator (1) Combo IC | Dual 8V 1.7uA Operational Amplifier IC | Linear - Linear - Amplifiers - Special Purpose - TLV2302IDGKR | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers | Analog Comparators | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | ||||||||
| VOS | 5 millivolts | |||||||||
| IBIAS | 2.50E-4 µA | |||||||||
| Quiescent Current (IQ) | 1.7 microamps |