Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference 6-SOT-23 -40 to 85
Comparator, 1 Func, 12000uV Offset-Max, 12000ns Response Time, CMOS, PDSO6
Low-Power Comparator, 1-Ch, Push-Pull, SOT-23-6 Product overview: TLV3012AIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3012AIDBVR can be used for catalog matching and distributor lookup.
COMPARATOR, PUSH PULL, 6US, SOT-23-6; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:6µs; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Comparator with Voltage Reference Push-Pull SOT-23-6
IC COMPARATOR 1.8V W/REF SOT23-6
Analog Comparators Nanopower 1.8V Push-Pull
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3012AIDBVR | TLV3012AIDBVR | 692-TLV3012AIDBVR | 33AH5067 | TLV3012AIDBVR | TLV3012AIDBVR | TLV3012AIDBVR |
| Product Name | TLV3012 Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference | Low-Power SOT-23 Linear Comparator IC | Comparator, Push Pull, 6Us, Sot-23-6; Comparator Type Texas Instruments | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||
| VOS | 12 millivolts | 12 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Push-Pull |