Dual Nanopower Open Drain Output Comparator 8-VSSOP -40 to 125
Dual Nano Power High-Voltage Comparator, 8V, 105dB PSRR, 80us Response Product overview: TLV3402IDGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3402IDGKR can be used for catalog matching and distributor lookup.
Analog Comparators Dual Nanopower Open Drain Out Comparator
Comparator General Purpose CMOS, Open-Drain 8-VSSOP
IC COMPARATOR DUAL NANO 8VSSOP
LOW POWER COMPARATOR, 55US, MSOP-8; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:55µs; Supply Voltage Range:± 1.35V to ± 8V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:MOS, Open Drain;RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3402IDGKR | 692-TLV3402IDGKR | TLV3402IDGKR | TLV3402IDGKR | TLV3402IDGKR | 27AJ0021 |
| Product Name | TLV3402 Dual Nanopower Open Drain Output Comparator | Dual 8V Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | Low Power Comparator, 55Us, Msop-8; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 1.35 to 8 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector |