Win Source Part Number: 1357461-TLV7012DDFR
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Base Product Number: TLV7012
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull, Rail-to-Rail
Current - Quiescent (Max): 9µA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA @ 5V
Current - Output (Typ): 33mA @ 5V
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 310ns (Typ)
Hysteresis: 15mV
IC COMPARATOR 2 GEN PUR TSOT23-8 Product overview: TLV7012DDFR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7012DDFR can be used for catalog matching and distributor lookup.
8mV 2pA TSOT-23-8 Comparators ROHS
Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
MICROPOWER SMALL SIZE COMPARATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1357461-TLV7012DDFR | 692-TLV7012DDFR | TLV7012DDFR | TLV7012DDFR | TLV7012DDFR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Comparators | Linear - Comparators |
| Features | Single-Supply | ||||
| VOS | 8 millivolts | 8 millivolts | 8 millivolts | ||
| CMRR | 73 dB | 73 dB | 73 dB | 73 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Logic Output | Push-Pull, Rail-to-Rail |