Texas Instruments High-Performance Analog Linear Comparator IC TLV7041DCKR

Description
Nanopower, small size comparator with open-drain output 5-SC70 -40 to 125 Product overview: TLV7041DCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7041DCKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Nanopower, small size comparator with open-drain output 5-SC70 -40 to 125 Product overview: TLV7041DCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7041DCKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-TLV7041DCKR
Linear Comparator IC 692-TLV7041DCKR
Nanopower, small size comparator with open-drain output 5-SC70 -40 to 125 Product overview: TLV7041DCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7041DCKR can be used for catalog matching and distributor lookup.

Nanopower, small size comparator with open-drain output 5-SC70 -40 to 125 Product overview: TLV7041DCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7041DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 964768-TLV7041DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
964768-TLV7041DCKR
Integrated Circuits (ICs) - Linear - Comparators 964768-TLV7041DCKR
Win Source Part Number: 964768-TLV7041DCKR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 900nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 7mV Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51723-6,296-5172 3-2,TLV7041DCKR-ND,2 96-51723-1 Base Product Number: TLV7041

Win Source Part Number: 964768-TLV7041DCKR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 900nA
Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA @ 5V
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 3µs (Typ)
Hysteresis: 7mV
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51723-6,296-51723-2,TLV7041DCKR-ND,296-51723-1
Base Product Number: TLV7041

Buy Now Datasheet
Comparators - TLV7041DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV7041DCKR
Comparators TLV7041DCKR
Comparator General Purpose Open Drain SC-70-5

Comparator General Purpose Open Drain SC-70-5

Buy Now
Linear - Comparators - TLV7041DCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV7041DCKR
Linear - Comparators TLV7041DCKR
VOLTAGE COMPARATOR

VOLTAGE COMPARATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV7041DCKR
Analog Comparators TLV7041DCKR
Analog Comparators Small-Size Nanopower Low-Voltage Comparator 5-SC70 -40 to 125

Analog Comparators Small-Size Nanopower Low-Voltage Comparator 5-SC70 -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 692-TLV7041DCKR 964768-TLV7041DCKR TLV7041DCKR TLV7041DCKR TLV7041DCKR
Product Name Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Comparators Linear - Comparators Analog Comparators
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Single-Supply
VOS 8 millivolts 8 millivolts
CMRR 73 dB 73 dB 73 dB
Unlock Full Specs
to access all available technical data