Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 133568-TLC3702CP
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 50μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): TS3702CN; TLC3702CPE4; NJU7102AM;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator
Dual Voltage Comparator, 5mV Vos, 84dB CMRR, 16V, 20uA, PDIP Product overview: TLC3702CP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 20uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, 20uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702CP can be used for catalog matching and distributor lookup.
COMPARATOR DUAL CMOS, 3702, DIP8; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:2.5µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, PUSH PULL; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Dual LP Push-Pull
Comparator General Purpose CMOS, Push-Pull, TTL 8-PDIP
COMPARATOR DUAL CMOS, 3702, DIP8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:2.5µs; Supply Voltage Range:3V to 16V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:CMOS, Push Pull; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC3702CP | 133568-TLC3702CP | TLC3702CP | 692-TLC3702CP | 16927787 | TLC3702CP | TLC3702CP | TLC3702CP | 32AH6952 |
| Product Name | TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Linear - Linear - Comparators - TLC3702CP | Dual 16V 20uA Linear Comparator IC | Comparator | Analog Comparators | Comparators | Linear - Comparators | Comparator Dual Cmos, 3702, Dip8; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 5 volts | 3 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |