Quad Nanopower Open Drain Output Comparator 14-TSSOP -40 to 125
Quad Nanopower High-Voltage Comparator, Open-Drain, 1.35-16V, 80us, 125C, TSSOP Product overview: TLV3404IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3404IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109429-TLV3404IPWR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Quiescent (Max): 950nA
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC COMP CMOS OPEN DRAIN 14TSSOP
Comparator General Purpose CMOS, Open-Drain 14-TSSOP
Analog Comparators Quad Nanopower Open Drain Out Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3404IPWR | 692-TLV3404IPWR | 1109429-TLV3404IPWR | TLV3404IPWR | TLV3404IPWR | TLV3404IPWR |
| Product Name | TLV3404 Quad Nanopower Open Drain Output Comparator | Quad 16V TSSOP Linear Comparator IC | Linear - Linear - Comparators - TLV3404IPWR | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |