40ns, micro-Power, Rail-to-Rail Input, Single-Channel Comparator with Push-Pull Outputs 5-SC70 -40 to 125
High Speed Comparator, 5.5V, 40uA, 50ns, 1Ch, SC-70 Product overview: TLV3201AIDCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 40uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 40uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3201AIDCKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270340-TLV3201AIDCK
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Output Type: Push-Pull
Number of Elements: 1
Hysteresis: 1.2mV
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Voltage - Input Offset (Maximum): 1mV at 5V
Current - Input Bias (Maximum): 0.005μA at 5V
Propagation Delay (Maximum): 50ns
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TLV3201
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Current - Quiescent (Maximum): 40μA
CMRR, PSRR: 70db CMRR, 85db PSRR
Comparator 40ns uPower Push-Pull SC70-5
Comparator 40ns uPower Push-Pull SC70-5
Comparator 40ns uPower Push-Pull SC70-5
COMPARATOR, 5.5V, 40µA, 5SC70; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:40ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
COMPARATOR, 5.5V, 40µA, 5SC70, FULL REEL; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:40ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Comparator General Purpose Push-Pull SC-70-5
IC COMPARATOR RRI SGL SC70-5
Analog Comparators 40ns,micro-Pwr,RRI Single-Ch Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3201AIDCKT | 692-TLV3201AIDCKT | 1270340-TLV3201AIDCKT | 7741284 | 7741284P | 28AH5488 | TLV3201AIDCKT | TLV3201AIDCKT | TLV3201AIDCKT |
| Product Name | TLV3201 40ns, micro-Power, Rail-to-Rail Input, Single-Channel Comparator with Push-Pull Outputs | 5.5V 40uA Linear Comparator IC | Linear - Linear - Comparators - TLV3201AIDCKT | Comparators | Comparators | Comparator, 5.5V, 40Μa, 5Sc70; Comparator Type Texas Instruments | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | Push-Pull | Push-Pull | Push-pull | Push Pull |