Dual General Purpose LinCMOS(TM) Differential Comparator 8-PDIP 0 to 70
Comparator, 2 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 032668-TLC372CP
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Avionics, Medical
Dual LinCMOS Differential Comparator, 5V, 8V Max, 650ns, PDIP Product overview: TLC372CP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372CP can be used for catalog matching and distributor lookup.
Analog Comparators Dual Hi Speed Line
IC DUAL DIFF COMP 8-DIP
IC, COMPARATOR DUAL CMOS, DIP8, 372; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:3V to 16V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-PDIP
IC, COMPARATOR DUAL CMOS, DIP8, COMPARATOR TYPE: DIFFERENTIAL, NO. OF COMPARATORS:2 COMPARATORS, RESPONSE TIME:200NS, SUPPLY VOLTAGE RANGE:3V TO 16V, COMPARATOR CASE STYLE:DIP, NO. OF PINS: 8 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | TLC372CP | TLC372CP | 032668-TLC372CP | 692-TLC372CP | TLC372CP | TLC372CP | 28AH5368 | TLC372CP | 16846174 |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC372CP | Dual 5V 8V Linear Comparator IC | Analog Comparators | Linear - Comparators | Ic, Comparator Dual Cmos, Dip8, 372; Comparator Type Texas Instruments | Comparators | IC Chip | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 15 volts | 3 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |