Enhanced Product 1.8 V, Nanopower, Push-Pull Output Comparator 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270424-TLV3492AMDRE
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 15mV at 5.5V
Current - Input Bias (Maximum): 10pA at 5.5V
Propagation Delay (Maximum): 13.5μs
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: TLV3492
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
Current - Quiescent (Maximum): 2.1μA
CMRR, PSRR: 74dB CMRR, 69.12dB PSRR
2-Ch Nanopwr Push-Pull Comparator, 1.8V-5.5V, 6µs, SOIC Product overview: TLV3492AMDREP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3492AMDREP can be used for catalog matching and distributor lookup.
Analog Comparators EP 1.8V,NanoPwr,P-P Output Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
IC COMPARATOR 2 GEN PUR 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3492AMDREP | 1270424-TLV3492AMDREP | 692-TLV3492AMDREP | TLV3492AMDREP | TLV3492AMDREP | TLV3492AMDREP |
| Product Name | TLV3492A-EP Enhanced Product 1.8 V, Nanopower, Push-Pull Output Comparator | Linear - Linear - Comparators - TLV3492AMDREP | 1.8V 5.5V SOIC Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| VOS | 15 millivolts | 15 millivolts | 15 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |