Dual Low Voltage LinCMOS(TM) Differential Comparator 8-PDIP -40 to 85
Dual LinCMOS Differential Comparator, 2V-8V, 5pA Ib, 5mV Vos, 0.2us RT, PDIP Product overview: TLV2352IP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 2V, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV2352IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055078-TLV2352IP
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 8 V
Alternative Parts (Cross-Reference): TLV2352IPWRG4; TLV2352IPE4; TLV2352IP; TLV2352IDRG4;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Comparator, 2 Func, 5000uV Offset-Max, 640ns Response Time, CMOS, PDIP8
Analog Comparators Dual Different
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators |
| Product Number | TLV2352IP | 692-TLV2352IP | 055078-TLV2352IP | TLV2352IP | TLV2352IP | TLV2352IP |
| Product Name | TLV2352 Dual Low Voltage LinCMOS(TM) Differential Comparator | Dual 2V 8V Linear Comparator IC | Linear - Linear - Comparators - TLV2352IP | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open Collector | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |