The TLV3402 is a dual nanopower comparator with an open-drain output, designed for battery-powered applications requiring low quiescent current of 470 nA per channel. It operates over a supply voltage range of 2.5 V to 16 V and features an input common-mode range extending 0.1 V below ground and up to 5 V above the supply rail. The device includes reverse battery protection up to 18 V and is qualified for industrial temperature operation from -40°C to +125°C. It is packaged in an 8-pin VSSOP measuring 3.00 mm × 3.00 mm.
Dual Nanopower Open Drain Output Comparator 8-VSSOP 0 to 70
Dual High-Voltage Comparator, 8V, 250pA IB, 105dB PSRR, VSSOP Product overview: TLV3402CDGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3402CDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270410-TLV3402CDGKR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Family Name: TLV3402
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Dual Supply Voltage (±): 2.5 V ~ 16 V, ±1.25 V ~ 8 V
Maximum Quiescent Current: 950nA
Voltage - Input Offset (Maximum): 3.6mV @ 15V
Current - Input Bias (Maximum): 250pA @ 15V
Propagation Delay (Maximum): 300μs
Alternative Parts (Cross-Reference): TLV3402CDRG4; TLV3402CDG4; TLV3402CD;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Comparator General Purpose CMOS, Open-Drain 8-VSSOP
Analog Comparators Dual nPwr OD Out
IC DUAL NANOPWR COMP 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3402CDGKR | 692-TLV3402CDGKR | 1270410-TLV3402CDGKR | TLV3402CDGKR | TLV3402CDGKR | TLV3402CDGKR |
| Product Name | TLV3402 Dual Nanopower Open Drain Output Comparator | Dual 8V Linear Comparator IC | Linear - Linear - Comparators - TLV3402CDGKR | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.5 to 16 volts | ||||
| VOS | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |