4.5ns Rail-to-Rail Comparator 8-SOIC -40 to 125
Comparator, 2 Func, 6500uV Offset-Max, 7.5ns Response Time, PDSO8
2-Ch 4.5ns Rail-to-Rail Comparator, 5.5V, 8-SOIC, CMOS Product overview: TLV3502AID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3502AID can be used for catalog matching and distributor lookup.
Comparator Dual R-R I/O 5.5V 8-Pin SOIC
Comparator Dual R-R I/O 5.5V 8-Pin SOIC
Comparator Dual R-R I/O 5.5V 8-Pin SOIC
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Analog Comparators 4.5ns Rail-to-Rail Comparator
HIGH SPEED COMPARATOR, DUAL, 4.5NS, SOIC-8; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:4.5ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push PullRoHS Compliant: Yes
IC, HIGH SPEED COMPARATOR; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3502AID | TLV3502AID | 692-TLV3502AID | 6612955P | 6612955 | TLV3502AID | TLV3502AID | 52K5913 | 27AJ0024 |
| Product Name | TLV3502 4.5ns Rail-to-Rail Comparator | 5.5V SOIC Linear Comparator IC | Comparators | Comparators | Comparators | Analog Comparators | High Speed Comparator, Dual, 4.5Ns, Soic-8; Comparator Type Texas Instruments | Ic, High Speed Comparator; Msl Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | |||||
| VOS | 6.5 millivolts | 6.5 millivolts | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | Push-Pull | Push Pull | Push-pull |