The TLC374M is a low-power LinCMOS quad comparator designed for single or dual-supply operation, with a supply voltage range of 2 V to 18 V. It features a typical supply current drain of 0.3 mA at 5 V and a fast response time of approximately 200 ns for TTL-level input steps. The device has a high input impedance of 10^12 ohms and an extremely low input bias current of 5 pA, making it suitable for interfacing with high-impedance sources. The TLC374M is characterized for operation over a military temperature range of -55°C to 125°C, ensuring reliability in harsh environments. It includes built-in ESD protection rated at 1000 V and is compatible with TTL, MOS, and CMOS outputs. The outputs are configured as n-channel open-drain, allowing for wired-AND connections. This product is pin-compatible with the LM339, facilitating easy integration into existing designs.
Low-Power LinCMOS(TM) Quad Comparator 14-CDIP -55 to 125
TLC374M Low-Power LinCMOS Quad Comparator
Comparator Differential 14-CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC374MJB | TLC374MJB | TLC374MJB |
| Product Name | TLC374M Low-Power LinCMOS(TM) Quad Comparator | Comparators | |
| Supply Voltage (VS) | 4 to 16 volts | ||
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector, Open Drain |