Win Source Part Number: 972414-TLV4062DRYR
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: TLV40x2
Type: General Purpose
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 6.5µA
Voltage - Supply, Single/Dual (±): 1.5V ~ 5.5V
Current - Output (Typ): 5mA
Hysteresis: 60mV
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV4062DRYRTR,29
Base Product Number: TLV4062
Dual comparator with integrated reference (push-pull) 6-SON -40 to 125 Product overview: TLV4062DRYR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4062DRYR can be used for catalog matching and distributor lookup.
LOW-POWER COMPARATOR
Comparator General Purpose Push-Pull 6-SON (1.45x1)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 972414-TLV4062DRYR | 692-TLV4062DRYR | TLV4062DRYR | TLV4062DRYR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Dual Linear Comparator IC | Linear - Comparators | Comparators |
| Features | Single-Supply |