Dual Nanopower Push-Pull Output Comparator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270422-TLV3492AID
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 15mV at 5.5V
Current - Input Bias (Maximum): 10pA at 5.5V
Propagation Delay (Maximum): 13.5μs
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: TLV3492
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
Current - Quiescent (Maximum): 1.2μA
CMRR, PSRR: 74dB CMRR, 69.12dB PSRR
Dual Nanopower Comparator, Push-Pull, 1.8-5.5V, 1.2uA, 8-SOIC Product overview: TLV3492AID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 1.2uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V, 1.2uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3492AID can be used for catalog matching and distributor lookup.
IC COMPARATOR 2 GEN PUR 8SOIC
Analog Comparators Dual Nanopower Push -Pull Out Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3492AID | 1270422-TLV3492AID | 692-TLV3492AID | TLV3492AID | TLV3492AID | TLV3492AID |
| Product Name | TLV3492 Dual Nanopower Push-Pull Output Comparator | Linear - Linear - Comparators - TLV3492AID | Dual 5.5V 1.2uA SOIC Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| VOS | 15 millivolts | 15 millivolts | 15 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |