Low-Power LinCMOS(TM) Dual Comparator 10-CFP -55 to 125
Comparator, 2 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, CDFP10
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC372MUB | TLC372MUB | TLC372MUB |
| Product Name | TLC372M Low-Power LinCMOS(TM) Dual Comparator | Comparators | |
| Supply Voltage (VS) | 4 to 16 volts | ||
| VOS | 5 millivolts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Logic Output | Open Collector, Open Drain |