The TLV3701ID is a nanopower comparator from Texas Instruments, designed for low-power applications with a supply current of only 560 nA per channel. It operates over a supply voltage range of 2.7 V to 16 V and is suitable for extended industrial temperature ranges from -40°C to 125°C. The device features a wide input common-mode range of -0.1 V to VCC + 5 V, making it versatile for various applications. It includes reverse battery protection up to 18 V, ensuring reliability in battery-powered devices. The TLV3701ID is available in compact SOT-23 and SOIC packages, making it suitable for space-constrained designs. This comparator is ideal for applications such as portable battery monitoring, consumer medical electronics, and ultra-low power systems.
Single Nanopower Push-Pull Comparator 8-SOIC -40 to 125
Single Nanopower Comparator, 16V, 800nA, 36us, SOIC Product overview: TLV3701ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900217-TLV3701ID
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV3701
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TLV3701ID-NDR, -TLV3701IDG4, -TLV3701IDG4-NDR, TLV3701IDG4-ND, 296-12608-5, -296-12608-5, -296-12608-5-ND, TLV3701IDG4
TLV3701 Single Nanopower High-Voltage Comparator
IC COMP P-P NANOPWR 8-SOIC
Analog Comparators Single Nanopower Push-Pull Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3701ID | 692-TLV3701ID | 900217-TLV3701ID | TLV3701ID | TLV3701ID | TLV3701ID | TLV3701ID |
| Product Name | TLV3701 Single Nanopower Push-Pull Comparator | 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLV3701ID | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS |