Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Comparators
Product Status: Active
Type: General Purpose
Output Type: Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±): 2.4V ~ 40V
Voltage - Input Offset (Max): 3mV @ 12V
Current - Input Bias (Max): 0.15pA @ 12V
Current - Output (Typ): 30mA
Current - Quiescent (Max): 7.5µA
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: TLV1811DBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1811DBVR can be used for catalog matching and distributor lookup.
IC COMPARATOR 1 GEN PUR SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TLV1811DBVR | TLV1811DBVR | |
| Product Name | Integrated Circuits (ICs) Linear Comparators | SOT23 Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators |
| Features | Single-Supply | ||
| VOS | 3 millivolts | ||
| Logic Output | Push-Pull, Rail-to-Rail | ||
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 2.4 to 40 volts | 40 to 2.4 volts |