Manufacturer: Texas Instruments
Win Source Part Number: 1319502-TLV7041DBVR
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 900nA
Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA @ 5V
Current - Output (Typ): 33mA @ 5V
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 3µs (Typ)
Hysteresis: 17mV
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV7041DBVRTR,29
Base Product Number: TLV7041
RoHS Status: ROHS3 Compliant
Nanopower, small size comparator with open-drain output 5-SOT-23 -40 to 125 Product overview: TLV7041DBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7041DBVR can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Drain, Rail-to-Rail SOT-23-5
Analog Comparators Small-Size Nanopower Low-Voltage Comparator 5-SOT-23 -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1319502-TLV7041DBVR | 692-TLV7041DBVR | TLV7041DBVR | TLV7041DBVR | TLV7041DBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | SOT-23 Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | |||
| Features | Single-Supply | ||||
| VOS | 8 millivolts | 8 millivolts | |||
| CMRR | 73 dB | 73 dB | 73 dB |