Texas Instruments TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator TLC372IDRG4

Description
Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator - TLC372IDRG4 - Texas Instruments
Dallas, TX, United States
TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator
TLC372IDRG4
TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator TLC372IDRG4
Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85

Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 16V SOIC Linear Comparator IC
692-TLC372IDRG4
Dual 16V SOIC Linear Comparator IC 692-TLC372IDRG4
Dual LinCMOS Differential Comparator, 2-Ch, 16V, 8-SOIC, 0.2us Product overview: TLC372IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372IDRG4 can be used for catalog matching and distributor lookup.

Dual LinCMOS Differential Comparator, 2-Ch, 16V, 8-SOIC, 0.2us Product overview: TLC372IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLC372IDRG4 - 1108335-TLC372IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC372IDRG4
1108335-TLC372IDRG4
Linear - Linear - Comparators - TLC372IDRG4 1108335-TLC372IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108335-TLC372IDRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Quiescent (Max): 400μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace, Avionics, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 1108335-TLC372IDRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Avionics, Medical

Buy Now Datasheet
Comparators - TLC372IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC372IDRG4
Comparators TLC372IDRG4
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLC372IDRG4
Analog Comparators TLC372IDRG4
Analog Comparators Dual LinCMOS Differential

Analog Comparators Dual LinCMOS Differential

Buy Now Datasheet
Linear - Comparators - TLC372IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC372IDRG4
Linear - Comparators TLC372IDRG4
IC DIFF COMP DUAL 8-SOIC

IC DIFF COMP DUAL 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLC372IDRG4 692-TLC372IDRG4 1108335-TLC372IDRG4 TLC372IDRG4 TLC372IDRG4 TLC372IDRG4
Product Name TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator Dual 16V SOIC Linear Comparator IC Linear - Linear - Comparators - TLC372IDRG4 Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Unlock Full Specs
to access all available technical data