Texas Instruments TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output TLC3704MD

Description
Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output - TLC3704MD - Texas Instruments
Dallas, TX, United States
TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output
TLC3704MD
TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output TLC3704MD
Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 14-SOIC -55 to 125

Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 80uA 16V SOIC Linear Comparator IC
692-TLC3704MD
Quad 80uA 16V SOIC Linear Comparator IC 692-TLC3704MD
Quad Voltage Comparator, 4.5us, 80uA, 16V, SOIC Product overview: TLC3704MD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 80uA, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 80uA, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704MD can be used for catalog matching and distributor lookup.

Quad Voltage Comparator, 4.5us, 80uA, 16V, SOIC Product overview: TLC3704MD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 80uA, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 80uA, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLC3704MD - 1269000-TLC3704MD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC3704MD
1269000-TLC3704MD
Linear - Linear - Comparators - TLC3704MD 1269000-TLC3704MD
Manufacturer: Texas Instruments Win Source Part Number: 1269000-TLC3704MD Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 5pA at 5V Propagation Delay (Maximum): 4.5μs Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TLC3704M Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 16V Current - Quiescent (Maximum): 175μA CMRR, PSRR: 84dB CMRR

Manufacturer: Texas Instruments
Win Source Part Number: 1269000-TLC3704MD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 5pA at 5V
Propagation Delay (Maximum): 4.5μs
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TLC3704M
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 16V
Current - Quiescent (Maximum): 175μA
CMRR, PSRR: 84dB CMRR

Buy Now
 - TLC3704MD - Rochester Electronics
Newburyport, MA, United States
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator

TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLC3704MD
Analog Comparators TLC3704MD
Analog Comparators Quad Voltage

Analog Comparators Quad Voltage

Buy Now Datasheet
Comparators - TLC3704MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC3704MD
Comparators TLC3704MD
Comparator General Purpose CMOS, Push-Pull, TTL 14-SOIC

Comparator General Purpose CMOS, Push-Pull, TTL 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Operational Amplifiers Analog Comparators
Product Number TLC3704MD 692-TLC3704MD 1269000-TLC3704MD TLC3704MD TLC3704MD TLC3704MD
Product Name TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output Quad 80uA 16V SOIC Linear Comparator IC Linear - Linear - Comparators - TLC3704MD Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 4 to 16 volts 5 volts 4 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) -40 C (-40 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Logic Output Push-Pull TTL; CMOS; CMOS, Push-Pull, TTL
Unlock Full Specs
to access all available technical data