Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 125
Dual Comparator IC, 2-Ch, 16V, 650ns, SOIC, Surface Mount Product overview: TLC372QDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372QDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269007-TLC372QDRG4
Series: LinCMOS
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
Family Name: TLC372
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V
Maximum Quiescent Current: 300μA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 5pA @ 5V
Alternative Parts (Cross-Reference): TLC372QDR; TLC372QP; TLC372QDG4;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC DIFF COMP DUAL 8-SOIC
Analog Comparators Dual Gen Pur LinCMOS Diferential Compartr
COMPARATOR, DUAL, 200NS, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:4V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector, Open RoHS Compliant: Yes
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC372QDRG4 | 692-TLC372QDRG4 | 1269007-TLC372QDRG4 | TLC372QDRG4 | TLC372QDRG4 | 29AH7832 | TLC372QDRG4 |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | Dual SMD 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC372QDRG4 | Linear - Comparators | Analog Comparators | Comparator, Dual, 200Ns, Soic-8; Comparator Type Texas Instruments | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |