The TLV3494 is a quad push-pull output comparator with a 6 µs response time, nanopower consumption of less than 1.2 µA maximum, and operation from 1.8 V to 5.5 V. It features an input common-mode range extending beyond the supply rails and is available in a 14-pin TSSOP package measuring 5.00 mm by 4.40 mm. The device operates over a temperature range of -40 °C to 125 °C.
Quad Nanopower Push-Pull Output Comparator 14-TSSOP -40 to 125
Quad Nanopower Comparator, Push-Pull, 1.8-5.5V, 1.2uA, 10pA, 13.5us, TSSOP Product overview: TLV3494AIPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 1.2uA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5.5V, 1.2uA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3494AIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109443-TLV3494AIPWR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 4
Current - Quiescent (Max): 1.2μA
Voltage - Input Offset (Max): 15mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 69.12dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TLV3494 Quad Nanopower Push-Pull Output Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 14-TSSOP
Analog Comparators Quad Nanopower Push- Pull Out Comparator
IC COMPARATOR 4 GEN PUR 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3494AIPWR | 692-TLV3494AIPWR | 1109443-TLV3494AIPWR | TLV3494AIPWR | TLV3494AIPWR | TLV3494AIPWR | TLV3494AIPWR |
| Product Name | TLV3494 Quad Nanopower Push-Pull Output Comparator | Quad 5.5V 1.2uA TSSOP Linear Comparator IC | Linear - Linear - Comparators - TLV3494AIPWR | Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||
| VOS | 15 millivolts | 15 millivolts | 15 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |