The TLV2304IDR is a nano-power operational amplifier and open-drain comparator from Quarktwin Technology Ltd. It operates with a supply voltage range of 2.5 V to 16 V and features a low supply current of only 1.4 OºA, making it suitable for battery-powered applications. The device supports a common-mode input voltage range from -0.1 V to VCC + 5 V and offers rail-to-rail input and output capabilities. It has a gain bandwidth product of 5.5 kHz and a low typical offset voltage of 390 OºV, ensuring high DC accuracy. The TLV2304IDR is designed for industrial-grade applications, with an operating temperature range of -40°C to 125°C, and includes reverse battery protection up to 18 V. The device is available in a 14-pin SOIC package, which helps save board space in designs requiring both an operational amplifier and a comparator.
Op Amp (2) + Open Collector Comparator (2) Combo IC 14-SOIC -40 to 125
2x Op Amp + 2x Comparator IC, 1.25-16V, 500pA Ib, 5mV Vos, SOIC Product overview: TLV2304IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TLV2304IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 130255-TLV2304IDR
Packaging: Reel - TR
Type: Amplifier, Comparator
Applications: Filter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 4000uV Offset-Max, BICMOS, PDSO14
Amplifier, Comparator IC Filter 14-SOIC
IC AMP COMP 14SOIC
Analog Comparators Op Amp+Open Cllctor Comparator Combo IC
Amplifier, Comparator IC 14-SOIC
IC AMP COMP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2304IDR | 771-TLV2304IDR | 130255-TLV2304IDR | TLV2304IDR | 296-10515-2-ND | TLV2304IDR | TLV2304IDR | TLV2304IDR | TLV2304IDR |
| Product Name | TLV2304 Op Amp (2) + Open Collector Comparator (2) Combo IC | 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Special Purpose - TLV2304IDR | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Analog Comparators | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | |||||||
| VOS | 4 millivolts | ||||||||
| IBIAS | 2.50E-4 µA | ||||||||
| Quiescent Current (IQ) | 1.7 microamps |