Texas Instruments TLV2352 Dual Low Voltage LinCMOS(TM) Differential Comparator TLV2352IDR

Description
Dual Low Voltage LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Low Voltage LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2352 Dual Low Voltage LinCMOS(TM) Differential Comparator - TLV2352IDR - Texas Instruments
Dallas, TX, United States
TLV2352 Dual Low Voltage LinCMOS(TM) Differential Comparator
TLV2352IDR
TLV2352 Dual Low Voltage LinCMOS(TM) Differential Comparator TLV2352IDR
Dual Low Voltage LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85

Dual Low Voltage LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85

Buy Now Datasheet
 - TLV2352IDR - Rochester Electronics
Newburyport, MA, United States
Comparator, 2 Func, 5000uV Offset-Max, 640ns Response Time, CMOS, PDSO8

Comparator, 2 Func, 5000uV Offset-Max, 640ns Response Time, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Comparators - TLV2352IDR - 213078-TLV2352IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV2352IDR
213078-TLV2352IDR
Linear - Linear - Comparators - TLV2352IDR 213078-TLV2352IDR
Manufacturer: Texas Instruments Win Source Part Number: 213078-TLV2352IDR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Quiescent (Max): 400μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 8 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213078-TLV2352IDR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 2V 8V SOIC Linear Comparator IC
692-TLV2352IDR
Dual 2V 8V SOIC Linear Comparator IC 692-TLV2352IDR
Dual LinCMOS Differential Comparator, 2V-8V, 8-SOIC, 0.2us Product overview: TLV2352IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 8V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 2V, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV2352IDR can be used for catalog matching and distributor lookup.

Dual LinCMOS Differential Comparator, 2V-8V, 8-SOIC, 0.2us Product overview: TLV2352IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 8V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 2V, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV2352IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV2352IDR
Analog Comparators TLV2352IDR
Analog Comparators Dual Lo-Vltg LinCMOS Differential

Analog Comparators Dual Lo-Vltg LinCMOS Differential

Buy Now Datasheet
Linear - Comparators - TLV2352IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV2352IDR
Linear - Comparators TLV2352IDR
IC DIFF COMPARATOR DUAL 8-SOIC

IC DIFF COMPARATOR DUAL 8-SOIC

Supplier's Site Datasheet
Comparators - TLV2352IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV2352IDR
Comparators TLV2352IDR
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number TLV2352IDR TLV2352IDR 213078-TLV2352IDR 692-TLV2352IDR TLV2352IDR TLV2352IDR TLV2352IDR
Product Name TLV2352 Dual Low Voltage LinCMOS(TM) Differential Comparator Linear - Linear - Comparators - TLV2352IDR Dual 2V 8V SOIC Linear Comparator IC Analog Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 8 volts 2 to 8 volts 2 to 8 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL
Unlock Full Specs
to access all available technical data