Quad Nanopower Push-Pull Comparator 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1319872-TLV3704ID
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Tube
Type: General Purpose
Standard Package: 50
Mounting: Surface Mount
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 4
Current - Quiescent (Max): 1µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max): 5mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISTLV3704ID,296-
Base Product Number: TLV3704
RoHS Status: ROHS3 Compliant
Quad Nanopower Comparator, 16V, Push-Pull, SOIC Product overview: TLV3704ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3704ID can be used for catalog matching and distributor lookup.
TLV3704 Quad Nanopower High-Voltage Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 14-SOIC
Analog Comparators Quad Nanopower Push-Pull Comparator
IC QUAD COMP P-P NANOPWR 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3704ID | 1319872-TLV3704ID | 692-TLV3704ID | TLV3704ID | TLV3704ID | TLV3704ID | TLV3704ID |
| Product Name | TLV3704 Quad Nanopower Push-Pull Comparator | Integrated Circuits (ICs) - Linear - Comparators | Quad 16V SOIC Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |