The TLC374CN-A is a quadruple differential comparator in a 14-pin PDIP package, designed for single- or dual-supply operation from 2 V to 18 V. It features a typical supply current drain of 0.3 mA at 5 V, a response time of 200 ns for TTL-level input steps, and input impedance of 10¹² Ω. The outputs are open-drain and compatible with TTL, MOS, and CMOS logic. The device operates from 0°C to 70°C, has an input offset voltage max of 5 mV, and includes built-in ESD protection rated for 1000 V per the human body model. It is pin-compatible with the LM339.
Quad General Purpose LinCMOS(TM) Differential Comparator 14-PDIP 0 to 70
Quad Differential Comparator, LinCMOS, 4-Ch, TTL Out, PDIP Product overview: TLC374CN-A from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374CN-A can be used for catalog matching and distributor lookup.
TLC374 Quad General Purpose LinCMOS Differential Comparator
IC DIFF COMP QUAD 14-DIP
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-PDIP
Analog Comparators Quad LinCMOS Differential
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC374CN-A | 692-TLC374CN-A | TLC374CN-A | TLC374CN-A | TLC374CN-A | TLC374CN-A |
| Product Name | TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator | Quad Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain |