Automotive Catalog Dual Micropower LinCMOS Voltage Comparator 8-SOIC -40 to 125
Dual Micropower Voltage Comparator, 2-Ch, 5V, 40uA, 84dB PSRR, 4.5us, SOIC Product overview: TLC393QDRG4Q1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 40uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, 40uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393QDRG4Q1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319443-TLC393QDRG4Q
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Output Type: MOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 90µA
Voltage - Supply, Single/Dual (±): 4V ~ 16V
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5µs
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23795-2,296-2379
Base Product Number: TLC393
RoHS Status: ROHS3 Compliant
Comparator, 2 Func, 5000uV Offset-Max, 2500ns Response Time, CMOS, PDSO8
Analog Comparators Dual McroPWR LinCMOS VLTG Comparator
IC DUAL LINCMOS V-COMP 8-SOIC
Comparator General Purpose MOS, Open-Drain 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC393QDRG4Q1 | 692-TLC393QDRG4Q1 | 1319443-TLC393QDRG4Q1 | TLC393QDRG4Q1 | TLC393QDRG4Q1 | TLC393QDRG4Q1 | TLC393QDRG4Q1 |
| Product Name | TLC393-Q1 Automotive Catalog Dual Micropower LinCMOS Voltage Comparator | Dual 5V 40uA SOIC Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 16 volts | 5 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | CMOS; MOS, Open-Drain |