Win Source Part Number: 1116000-TLV7011DCKR
Category: Integrated Circuits (ICs)>Linear - Comparators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 5µA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Voltage - Input Offset (Max): 8mV
Current - Input Bias (Max): 1pA
CMRR, PSRR (Typ): 78dB CMRR, 78dB PSRR
Propagation Delay (Max): 350ns
Hysteresis: 4.2mV
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLV7011DCKR-ND,296-4
Base Product Number: TLV7011
Low power, small size comparator with push-pull output 5-SC70 -40 to 125 Product overview: TLV7011DCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7011DCKR can be used for catalog matching and distributor lookup.
Analog Comparators Small-Size Micropower Low-Voltage Comparator 5-SC70 -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1116000-TLV7011DCKR | 692-TLV7011DCKR | TLV7011DCKR | TLV7011DCKR | TLV7011DCKR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Low-Power Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators |
| Features | Single-Supply | ||||
| VOS | 8 millivolts | 8 millivolts | |||
| CMRR | 78 dB | 78 dB | 78 dB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |