The TLC3704QDRG4Q1 is a quad micropower voltage comparator with push-pull CMOS outputs, designed for single-supply operation from 3 V to 16 V and qualified for automotive applications from -40°C to 125°C. It is packaged in a 14-pin SOIC with dimensions of 6.5 mm width, 8.0 mm pin pitch, and 9.0 mm body length, and supports output currents of ±8 mA without external pullup resistors. Typical power consumption is 200 µW at 5 V, with a propagation delay of 2.7 µs under 5 mV overdrive. On-chip ESD protection exceeds 2000 V per MIL-STD-883, Method 3015.
Automotive Catalog Quad Micropower LinCMOS(TM) Voltage Comparators 14-SOIC -40 to 125
Quad LinCMOS Voltage Comparators, 4.5us, 80uA, 16V, SOIC Product overview: TLC3704QDRG4Q1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 80uA, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 80uA, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704QDRG4Q1 can be used for catalog matching and distributor lookup.
TLC3704-Q1 Automotive quad micropower LinCMOS voltage comparators
Comparator General Purpose CMOS, Push-Pull, TTL 14-SOIC
Analog Comparators Quad MicroPWR LinCMOS VLTG Comprtr
IC VOLT COMPARATOR QUAD 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC3704QDRG4Q1 | 692-TLC3704QDRG4Q1 | TLC3704QDRG4Q1 | TLC3704QDRG4Q1 | TLC3704QDRG4Q1 | TLC3704QDRG4Q1 |
| Product Name | TLC3704-Q1 Automotive Catalog Quad Micropower LinCMOS(TM) Voltage Comparators | Quad 80uA 16V SOIC Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull |