Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV4021S5YKAR TLV4021S5YKAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936891-TLV4021S5YKAR Operating Temperature Range: -40°C ~ 125°C Features: Comparator with Voltage Reference Open Drain 4-DSBGA Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TLV4021 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53569-6, 296-53569-2, 296-53569-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936891-TLV4021S5YKAR Operating Temperature Range: -40°C ~ 125°C Features: Comparator with Voltage Reference Open Drain 4-DSBGA Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TLV4021 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53569-6, 296-53569-2, 296-53569-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV4021S5YKAR - 936891-TLV4021S5YKAR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV4021S5YKAR
936891-TLV4021S5YKAR
Linear - Linear - Comparators - TLV4021S5YKAR 936891-TLV4021S5YKAR
Manufacturer: Texas Instruments Win Source Part Number: 936891-TLV4021S5YKAR Operating Temperature Range: -40°C ~ 125°C Features: Comparator with Voltage Reference Open Drain 4-DSBGA Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TLV4021 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53569-6, 296-53569-2, 296-53569-1

Manufacturer: Texas Instruments
Win Source Part Number: 936891-TLV4021S5YKAR
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator with Voltage Reference Open Drain 4-DSBGA
Package: 4-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV4021
Categories: Integrated Circuits (ICs)
Case / Package: 4-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53569-6, 296-53569-2, 296-53569-1

Buy Now Datasheet
Singapore, Singapore
Low-Power Linear Comparator IC
692-TLV4021S5YKAR
Low-Power Linear Comparator IC 692-TLV4021S5YKAR
Low-power comparator with reference (non-inverting, open-drain) 4-DSBGA -40 to 125 Product overview: TLV4021S5YKAR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4021S5YKAR can be used for catalog matching and distributor lookup.

Low-power comparator with reference (non-inverting, open-drain) 4-DSBGA -40 to 125 Product overview: TLV4021S5YKAR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4021S5YKAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLV4021S5YKAR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV4021S5YKAR
Linear - Comparators TLV4021S5YKAR
PWR MGMT VOLTAGE REFERENCE

PWR MGMT VOLTAGE REFERENCE

Supplier's Site Datasheet
Comparators - TLV4021S5YKAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV4021S5YKAR
Comparators TLV4021S5YKAR
Comparator with Voltage Reference Open Drain 4-DSBGA

Comparator with Voltage Reference Open Drain 4-DSBGA

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLV4021S5YKAR
Analog Comparators TLV4021S5YKAR
Analog Comparators Small-size, low-power comparator with precision reference 4-DSBGA -40 to 125

Analog Comparators Small-size, low-power comparator with precision reference 4-DSBGA -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 936891-TLV4021S5YKAR 692-TLV4021S5YKAR TLV4021S5YKAR TLV4021S5YKAR TLV4021S5YKAR
Product Name Linear - Linear - Comparators - TLV4021S5YKAR Low-Power Linear Comparator IC Linear - Comparators Comparators Analog Comparators
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484244P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
Operational Amplifier IC - 687-ALD1704SA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers