Dual, 40ns, microPower, Rail-to-Rail input Comparator with Push-pull outputs 8-SOIC -40 to 125
Dual Comparator, 50ns, 5.5V, 50pA, 85dB PSRR/CMRR, SOIC Product overview: TLV3202AIDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3202AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270342-TLV3202AIDR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Output Type: Push-Pull
Hysteresis: 1.2mV
Family Name: TLV3202
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 50pA at 5V
Propagation Delay (Maximum): 50ns
Alternative Parts (Cross-Reference): MAX942CSA+; MAX942CSA+T; MAX942CSA-T; MAX9142ESA-T;
Introduction Date: June 12, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: TLV3202
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Current - Quiescent (Maximum): 50μA
CMRR, PSRR: 70db CMRR, 85db PSRR
Comparator General Purpose Push-Pull 8-SOIC
MICROPWR COMPARATOR, PUSH PULL, SOIC-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:40ns; Supply Voltage Range:2.2V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Analog Comparators Dual,40ns,Micro Pwr RRI Comparator
IC COMPARATOR RRI DUAL 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3202AIDR | 692-TLV3202AIDR | 1270342-TLV3202AIDR | TLV3202AIDR | 28AH5489 | TLV3202AIDR | TLV3202AIDR |
| Product Name | TLV3202 Dual, 40ns, microPower, Rail-to-Rail input Comparator with Push-pull outputs | Dual 5.5V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLV3202AIDR | Comparators | Micropwr Comparator, Push Pull, Soic-8; Comparator Type Texas Instruments | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.2 to 5.5 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | Push-Pull |