The TLV3201AIDBVR is a single-channel comparator from Texas Instruments, featuring a low propagation delay of 40ns and a quiescent current of 40µA per channel. It supports a rail-to-rail input common-mode range that extends 200mV beyond either rail, making it suitable for a variety of applications where precision and speed are critical. The device has a low input offset voltage of 1mV and provides push-pull outputs, enhancing its versatility in signal processing tasks. It operates within a supply voltage range of 2.7V to 5.5V and is rated for an industrial temperature range of -40°C to 125°C. The TLV3201 is available in compact packages, including 5-pin SOT-23 and 5-pin SC70, which are advantageous for space-constrained designs. This comparator is ideal for applications in inspection equipment, test and measurement, high-speed sampling systems, telecom, and portable communications.
40ns, micro-Power, Rail-to-Rail Input, Single-Channel Comparator with Push-Pull Outputs 5-SOT-23 -40 to 125
High Speed Comparator, 50ns, 2.7-5.5V, 40uA, SOT-23-5 Product overview: TLV3201AIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 40uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 40uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3201AIDBVR can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull SOT-23-5
COMPARATOR, SINGLE, 40NS, SOT-23-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:40ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
IC COMPARATOR RRI SGL SOT23-5
Analog Comparators 40ns,micro-Pwr,RRI Sgl Channel Comp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3201AIDBVR | 692-TLV3201AIDBVR | TLV3201AIDBVR | 28AH5487 | TLV3201AIDBVR | TLV3201AIDBVR |
| Product Name | TLV3201 40ns, micro-Power, Rail-to-Rail Input, Single-Channel Comparator with Push-Pull Outputs | 5.5V 40uA SOT-23 Linear Comparator IC | Comparators | Comparator, Single, 40Ns, Sot-23-5; Comparator Type Texas Instruments | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 5 millivolts | 1 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull |