Automotive Catalog Nanopower Push-Pull Output Comparator 8-SOIC -40 to 125
TLV3702-Q1 Automotive Nanopower Push-Pull Output Comparator
Manufacturer: Texas Instruments
Win Source Part Number: 1109466-TLV3702QDRQ1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 1.2μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 250pA @ 5V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 240μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
2-Ch Push-Pull Comparator, Nanopwr, 1.35-16V, 800nA, 125C, SOIC Product overview: TLV3702QDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702QDRQ1 can be used for catalog matching and distributor lookup.
IC COMP DUAL P-P NANOPWR 8SOIC
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
Analog Comparators Auto Cat Nanopower Push Pull Output
5mV 250pA SOIC-8 Comparators ROHS
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3702QDRQ1 | TLV3702QDRQ1 | 1109466-TLV3702QDRQ1 | 692-TLV3702QDRQ1 | TLV3702QDRQ1 | TLV3702QDRQ1 | TLV3702QDRQ1 | TLV3702QDRQ1 |
| Product Name | TLV3702-Q1 Automotive Catalog Nanopower Push-Pull Output Comparator | Linear - Linear - Comparators - TLV3702QDRQ1 | 16V SOIC Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | Operational Amplifier/Comparator >> Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |