Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Dual Differential Comparator, 2-Ch, 650ns, 16V, SOIC, TTL Out Product overview: TLC372IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372IDR can be used for catalog matching and distributor lookup.
TLC372 Dual General Purpose LinCMOS Differential Comparator
Manufacturer: Texas Instruments
Win Source Part Number: 032671-TLC372IDR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Comparator Dual 8V/16V 8-Pin SOIC
Comparator Dual 8V/16V 8-Pin SOIC
Comparator Dual 8V/16V 8-Pin SOIC
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, 650NS RESPONSE TIME, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC DIFF COMP DUAL 8-SOIC
Analog Comparators Dual LinCMOS Differential
COMPARATOR, CMOS/TTL, 200NS, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:3V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC372IDR | 692-TLC372IDR | TLC372IDR | 032671-TLC372IDR | 6612696 | 6612696P | 1219136 | TLC372IDR | 17122986 | TLC372IDR | TLC372IDR | 26AJ9907 |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | Dual 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC372IDR | Comparators | Comparators | Comparators | Comparators | IC Chip | Linear - Comparators | Analog Comparators | Comparator, Cmos/ttl, 200Ns, Soic-8; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 5 to 15 volts | 3 to 16 volts | |||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL | Open Drain; Open drain | Open Drain; Open Drain | Open Drain; Open drain |