The TLC393CDRG4 is a dual micropower voltage comparator in an 8-pin SOIC package, operating from a single supply of 3 V to 16 V with a typical power consumption of 110 µW at 5 V and a propagation delay of 2.5 µs with 5 mV overdrive. It features open-drain MOS outputs, on-chip ESD protection, and is characterized for operation from −40°C to 125°C. The device supports a common-mode input voltage range from −0.2 V to VDD − 1.5 V and offers a supply voltage rejection ratio of 85 dB.
Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SOIC 0 to 70
Dual Comparator IC, 20uA, 5mV Vos, 84dB CMRR, SOIC, 2-Ch Product overview: TLC393CDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043153-TLC393CDRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: MOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 50μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC393CDRG4 | 692-TLC393CDRG4 | 043153-TLC393CDRG4 |
| Product Name | TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator | Dual 20uA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC393CDRG4 |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 3 to 16 volts |
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |