Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference 6-SC70 -40 to 85
Comparator, 1 Func, 12000uV Offset-Max, 12000ns Response Time, CMOS, PDSO6
Low-Power Comparator, 1-Ch, Push-Pull, 1.8-5.5V, 5uA, SC-70 Product overview: TLV3012AIDCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 5uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 5.5V, 5uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3012AIDCKR can be used for catalog matching and distributor lookup.
Analog Comparators Nanopower 1.8V Push-Pull
IC COMPARATOR 1.8V W/REF SC70-6
Comparator with Voltage Reference Push-Pull SC-70-6
NANOPOWER COMPARATOR, PUSH PULL, SC-70-6; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:6µs; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SC-70; No. of Pins:6Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3012AIDCKR | TLV3012AIDCKR | 692-TLV3012AIDCKR | TLV3012AIDCKR | TLV3012AIDCKR | TLV3012AIDCKR | 28AH5482 |
| Product Name | TLV3012 Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference | Low-Power 5.5V 5uA Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Nanopower Comparator, Push Pull, Sc-70-6; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||
| VOS | 12 millivolts | 12 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Push-Pull |