Dual Nanopower Open Drain Output Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 118430-TLV3402CDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 950nA
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Dual Comparator, 1.25-16V, 640nA, Open-Drain, SOIC Product overview: TLV3402CDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3402CDR can be used for catalog matching and distributor lookup.
TLV3402 Dual nano power high-voltage comparator with open-drain output
Comparator General Purpose CMOS, Open-Drain 8-SOIC
IC DUAL NANOPWR COMP 8-SOIC
Analog Comparators Dual Nanopower Open Drain Out Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3402CDR | 118430-TLV3402CDR | 692-TLV3402CDR | TLV3402CDR | TLV3402CDR | TLV3402CDR | TLV3402CDR |
| Product Name | TLV3402 Dual Nanopower Open Drain Output Comparator | Linear - Linear - Comparators - TLV3402CDR | Dual 16V SOIC Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.5 to 16 volts | 2.5 to 16 volts | ||||
| VOS | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector | CMOS; CMOS, Open-Drain |