The TLV2352MJG is a dual low-voltage differential comparator in an 8-pin ceramic DIP package, designed for operation from -55°C to 125°C. It operates with supply voltages from 2V to 8V and features a typical supply current of 120µA at 3V, an input impedance of 1012Ω, and an input bias current of 5pA. The device has an open-drain output requiring an external pullup resistor and includes internal ESD protection rated at 1000V using the Human Body Model. The common-mode input voltage range includes ground, and the comparator is fully characterized at 3V and 5V.
LinCMOS(TM) Dual Low-Voltage Differential Comparator 8-CDIP -55 to 125
Comparator, 2 Func, 5000uV Offset-Max, 1400ns Response Time, CMOS, CDIP8
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV2352MJG | TLV2352MJG | TLV2352MJG |
| Product Name | TLV2352M LinCMOS(TM) Dual Low-Voltage Differential Comparator | Comparators | |
| Supply Voltage (VS) | 2 to 8 volts | ||
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector |